Boyd Heat Sink; Thermal Resistance Boyd 374124B00032G

Description
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 53R2166 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
53R2166
Heat Sink; Thermal Resistance Boyd 53R2166
HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:23.4°C/W; Packages Cooled:BGA; External Width - Metric:23mm; External Height - Metric:18.01mm; External Length - Metric:23mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 53R2166
Product Name Heat Sink; Thermal Resistance Boyd
L 23 mm (0.9055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 1846722 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 9 mm (0.3543 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details