Boyd Heat Sink; Thermal Resistance Boyd 320105B00000G

Description
HEAT SINK; Thermal Resistance:63°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:6.35mm; External Length - Metric:-; External Diameter - Metric:12.7mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:63°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:6.35mm; External Length - Metric:-; External Diameter - Metric:12.7mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Boyd - 79K4100 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Boyd
79K4100
Heat Sink; Thermal Resistance Boyd 79K4100
HEAT SINK; Thermal Resistance:63°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:6.35mm; External Length - Metric:-; External Diameter - Metric:12.7mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:63°C/W; Packages Cooled:TO-5; External Width - Metric:-; External Height - Metric:6.35mm; External Length - Metric:-; External Diameter - Metric:12.7mm; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 79K4100
Product Name Heat Sink; Thermal Resistance Boyd
H 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details