Boyd Heat Sink And Cooling Fan; Thermal Resistance Boyd 11-K754-01

Description
HEAT SINK AND COOLING FAN; Thermal Resistance:0.66°C/W; External Height - Metric:60mm; External Width - Metric:62mm; External Length - Metric:64mm; Flow Rate Max:-; Noise Rating:38dBA; Heat Sink Mounting:Clip On; Heat Sink Material:-RoHS Compliant: No
Description
HEAT SINK AND COOLING FAN; Thermal Resistance:0.66°C/W; External Height - Metric:60mm; External Width - Metric:62mm; External Length - Metric:64mm; Flow Rate Max:-; Noise Rating:38dBA; Heat Sink Mounting:Clip On; Heat Sink Material:-RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Heat Sink and Cooling Fan, part number 11-K754-01, is designed for use with AMD Athlon and Duron processors. It features a thermal resistance of 0.66 °C/watt, indicating efficient heat dissipation. The fan operates at approximately 4200 RPM with a noise level of less than 38 dBA, making it suitable for environments where noise is a concern. The product includes a 3-pin Molex connector and is optimized with a phase change interface pad for improved thermal performance. It is tested to meet AMD's thermal requirements for Athlon processors up to 1.33 GHz. The sturdy clip design allows for secure mounting in rugged environments.

Datasheet Summary
Powered by GS/AI

The Heat Sink and Cooling Fan, part number 11-K754-01, is designed for use with AMD Athlon and Duron processors. It features a thermal resistance of 0.66 °C/watt, indicating efficient heat dissipation. The fan operates at approximately 4200 RPM with a noise level of less than 38 dBA, making it suitable for environments where noise is a concern. The product includes a 3-pin Molex connector and is optimized with a phase change interface pad for improved thermal performance. It is tested to meet AMD's thermal requirements for Athlon processors up to 1.33 GHz. The sturdy clip design allows for secure mounting in rugged environments.

Suppliers

Company
Product
Description
Supplier Links
Heat Sink And Cooling Fan; Thermal Resistance Boyd - 01H9890 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink And Cooling Fan; Thermal Resistance Boyd
01H9890
Heat Sink And Cooling Fan; Thermal Resistance Boyd 01H9890
HEAT SINK AND COOLING FAN; Thermal Resistance:0.66°C/W; External Height - Metric:60mm; External Width - Metric:62mm; External Length - Metric:64mm; Flow Rate Max:-; Noise Rating:38dBA; Heat Sink Mounting:Clip On; Heat Sink Material:-RoHS Compliant: No

HEAT SINK AND COOLING FAN; Thermal Resistance:0.66°C/W; External Height - Metric:60mm; External Width - Metric:62mm; External Length - Metric:64mm; Flow Rate Max:-; Noise Rating:38dBA; Heat Sink Mounting:Clip On; Heat Sink Material:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 01H9890
Product Name Heat Sink And Cooling Fan; Thermal Resistance Boyd
L 64 mm (2.52 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details