BOXCO Inc. Plastic Box Screw Type BC-PGS-082508

Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.
Description
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Suppliers

Company
Product
Description
Supplier Links
Plastic Box Screw Type - BC-PGS-082508 - BOXCO Inc.
Sasang-gu, South Korea
Plastic Box Screw Type
BC-PGS-082508
Plastic Box Screw Type BC-PGS-082508
1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel. 2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

1. In injection molding, fastening channel made as one with enclosure's body is superior on strength and is durable without crushing when you put the screw into channel.

2. Our enclosure's thickness is strengthened with laying emphasis on protection of electricity-electron components. They can be used semi-permanently.

Supplier's Site

Technical Specifications

  BOXCO Inc.
Product Category Industrial Enclosures
Product Number BC-PGS-082508
Product Name Plastic Box Screw Type
Type Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature)
Shape Rectangular
Length 9.84 inch (250 mm)
Width 3.15 inch (80 mm)
Depth 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
ENCLOSURE, ABS, DARK GRAY, 4.331 X 2.756 X 2.122 - 70016644 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details