BC-DPM-P 48 -- HEXAGON PLUG (BC-DPM-P TYPE)
BOXCO Inc.
Hexagon Plug (BC-DPM-P Type)
BC-DPM-P 48
Description
Material : Nickel-plated brass
Protection degree : IP68
Description
Material : Nickel-plated brass
Protection degree : IP68
Suppliers
Material : Nickel-plated brass
Protection degree : IP68
- Material : Nickel-plated brass
- Protection degree : IP68
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
BC-DPM-P 48 |
|
Product Name
|
Hexagon Plug (BC-DPM-P Type) |
|
Shape / Application
|
Round
|
|
Features
|
Flange
|
|
Fitted Depth
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Shape / Application
Round
Features
Threaded; Vented
Material
Steel - Stainless
View Details
Shape / Application
Round
Features
Threaded; Slotted Head
Material
Nickel-Plated Brass
View Details
Shape / Application
Button Plug
Features
Vented
Fitted Depth
0.5906 inch (15 mm)
View Details