Box Enclosures & Assembly Services, Inc. 2-9V BATTERY HOLDER, BLACK, W/SNAP-ON CONTACTS, FITS ALL LG & MD SIZES 2.2 X 2.3 SBH-29V-BK

Description
How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 9.44 × 5.51 × 2.02 Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass Assembly Inserts Stainless Steel Assembly Screws Screw on Battery Door Changeable Side Grips
Description
How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 9.44 × 5.51 × 2.02 Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass Assembly Inserts Stainless Steel Assembly Screws Screw on Battery Door Changeable Side Grips

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
2-9V BATTERY HOLDER, BLACK, W/SNAP-ON CONTACTS, FITS ALL LG & MD SIZES 2.2 X 2.3
70020386
2-9V BATTERY HOLDER, BLACK, W/SNAP-ON CONTACTS, FITS ALL LG & MD SIZES 2.2 X 2.3 70020386
How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 9.44 × 5.51 × 2.02 Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass Assembly Inserts Stainless Steel Assembly Screws Screw on Battery Door Changeable Side Grips

How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately).
Size: 9.44 × 5.51 × 2.02

  • Polycarbonate Material
  • UL 94 VO Rated
  • NEMA 4 Sealing
  • Brass Assembly Inserts
  • Stainless Steel Assembly Screws
  • Screw on Battery Door
  • Changeable Side Grips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Battery Holders
Product Number 70020386
Product Name 2-9V BATTERY HOLDER, BLACK, W/SNAP-ON CONTACTS, FITS ALL LG & MD SIZES 2.2 X 2.3
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Lithium Battery Holder - CR2 & CR123A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS UL94V-0
Cell Capacity Single Cell
View Details
2 C Cell Holder, Series Connection - 149 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers