Box Enclosures & Assembly Services, Inc. Enclosure, Abs, Black; Enclosure Type Box Enclosures BMC-207L-5

Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:31mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:31mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Black; Enclosure Type Box Enclosures - 84R9812 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Black; Enclosure Type Box Enclosures
84R9812
Enclosure, Abs, Black; Enclosure Type Box Enclosures 84R9812
ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:31mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:21.08mm; External Width - Metric:31mm; External Depth - Metric:67mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84R9812
Product Name Enclosure, Abs, Black; Enclosure Type Box Enclosures
Length 0.8299 inch (21.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4634 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details