Box Enclosures & Assembly Services, Inc. Flange Case; ABS; Light Gray; 4.92 in.;3.54 in.; 3.94 in. BF-4

Description
Flange Case, ABS Fire Retardant UL94-VO, Gray Color Dimensions are 4.92 in. L x 3.94 in. W x 3.54 in. H Type 1, Fire Retardant ABS UL-94VO Flange Cases for Mounting Applications with Screw on Cover Assembly Screws Included
Datasheet
Description
Flange Case, ABS Fire Retardant UL94-VO, Gray Color Dimensions are 4.92 in. L x 3.94 in. W x 3.54 in. H Type 1, Fire Retardant ABS UL-94VO Flange Cases for Mounting Applications with Screw on Cover Assembly Screws Included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Flange Case; ABS; Light Gray; 4.92 in.;3.54 in.; 3.94 in.
70020207
Flange Case; ABS; Light Gray; 4.92 in.;3.54 in.; 3.94 in. 70020207
Flange Case, ABS Fire Retardant UL94-VO, Gray Color Dimensions are 4.92 in. L x 3.94 in. W x 3.54 in. H Type 1, Fire Retardant ABS UL-94VO Flange Cases for Mounting Applications with Screw on Cover Assembly Screws Included

Flange Case, ABS Fire Retardant UL94-VO, Gray Color

  • Dimensions are 4.92 in. L x 3.94 in. W x 3.54 in. H
  • Type 1, Fire Retardant ABS UL-94VO
  • Flange Cases for Mounting Applications with Screw on Cover
  • Assembly Screws Included
Supplier's Site
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures - 01J2340 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures
01J2340
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures 01J2340
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:100mm; External Depth - Metric:125mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020207 01J2340
Product Name Flange Case; ABS; Light Gray; 4.92 in.;3.54 in.; 3.94 in. Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0151 - Newark, An Avnet Company
Specs
Length 0.5909 inch (15.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details