Box Enclosures & Assembly Services, Inc. Enclosure, Abs, Black; Enclosure Type Box Enclosures BF-20-2

Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:64mm; External Depth - Metric:84mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:64mm; External Depth - Metric:84mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Black; Enclosure Type Box Enclosures - 92R5307 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Black; Enclosure Type Box Enclosures
92R5307
Enclosure, Abs, Black; Enclosure Type Box Enclosures 92R5307
ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:64mm; External Depth - Metric:84mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, ABS, BLACK; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:64mm; External Depth - Metric:84mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure;ABS;Integrated Flange;Screw Together;Black;3.30x2.51x1.77in - 70020525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;ABS;Integrated Flange;Screw Together;Black;3.30x2.51x1.77in
70020525
Enclosure;ABS;Integrated Flange;Screw Together;Black;3.30x2.51x1.77in 70020525
Enclosure;ABS;Integr ated Flange;Screw Together;Black;3.30x 2.51x1.77in

Enclosure;ABS;Integrated Flange;Screw Together;Black;3.30x2.51x1.77in

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 92R5307 70020525
Product Name Enclosure, Abs, Black; Enclosure Type Box Enclosures Enclosure;ABS;Integrated Flange;Screw Together;Black;3.30x2.51x1.77in
Length 1.77 inch (44.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers
Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details