ENCLOSURE, WALL MOUNT, POLYCARBONATE BLACK; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 34P0618 |
| Product Name | Enclosure, Wall Mount, Polycarbonate Black; Enclosure Type Box Enclosures |
| Length | 6.5 inch (165 mm) |
| Width | 4.92 inch (125 mm) |
| Depth | 2.95 inch (75 mm) |
| Material | Polycarbonate; Polycarbonate |