Box Enclosures & Assembly Services, Inc. ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLUE ANODIZED,1.37HX5.25WX6.30D IN B5-160BL

Description
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLUE ANODIZED,1.37HX5.25W X6.30D IN
Datasheet
Description
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLUE ANODIZED,1.37HX5.25W X6.30D IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLUE ANODIZED,1.37HX5.25WX6.30D IN - 70020457 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLUE ANODIZED,1.37HX5.25WX6.30D IN
70020457
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLUE ANODIZED,1.37HX5.25WX6.30D IN 70020457
ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLUE ANODIZED,1.37HX5.25W X6.30D IN

ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLUE ANODIZED,1.37HX5.25WX6.30D IN

Supplier's Site
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures - 39M5416 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures
39M5416
Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures 39M5416
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.8mm; External Width - Metric:133mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:34.8mm; External Width - Metric:133mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020457 39M5416
Product Name ENCLOSURE,ALUMINUM,2 PLATES,8 SCREWS,BLUE ANODIZED,1.37HX5.25WX6.30D IN Enclosure, Instrument, Aluminium, Blue; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.37 inch (34.8 mm)
Width 5.24 inch (133 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers