Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures B4-160GR

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures - 26K9071 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures
26K9071
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures 26K9071
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:53.6mm; External Width - Metric:169.8mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26K9071
Product Name Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 2.11 inch (53.6 mm)
Width 6.69 inch (170 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276499 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1454E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 5 inch (127 mm)
View Details
5 suppliers