Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures B4-080GD

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:170mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:170mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures - 26K9064 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures
26K9064
Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures 26K9064
ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:170mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, GOLD; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:170mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26K9064
Product Name Enclosure, Instrument, Aluminium, Gold; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 2.11 inch (53.6 mm)
Width 6.69 inch (170 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 1965970 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 11.89 inch (302 mm)
Width 10.71 inch (272 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 110-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers