Takachi Electronics Enclosure Co., Ltd. Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi AWN16-9-28ESS

Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:81.3mm; External Width - Metric:156.3mm; External Depth - Metric:275mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:81.3mm; External Width - Metric:156.3mm; External Depth - Metric:275mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4128 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
78X4128
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi 78X4128
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:81.3mm; External Width - Metric:156.3mm; External Depth - Metric:275mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes

HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:81.3mm; External Width - Metric:156.3mm; External Depth - Metric:275mm; IP Rating:IP67; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78X4128
Product Name Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details