Box Enclosures & Assembly Services, Inc. Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures B3-220GR

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:44.96mm; External Width - Metric:108mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:44.96mm; External Width - Metric:108mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures - 26K9052 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures
26K9052
Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures 26K9052
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:44.96mm; External Width - Metric:108mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, GREEN; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:44.96mm; External Width - Metric:108mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26K9052
Product Name Enclosure, Instrument, Aluminium, Green; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 1.77 inch (44.96 mm)
Width 4.25 inch (108 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2589 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details
TK Series Enclosures - 127-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers