Box Enclosures & Assembly Services, Inc. ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.77 H X 4.27 W X 3.15 L B3-080RD

Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet
Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.77 H X 4.27 W X 3.15 L - 70020265 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.77 H X 4.27 W X 3.15 L
70020265
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.77 H X 4.27 W X 3.15 L 70020265
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site
Case, Aluminium, Red, 109X45X80Mm; Enclosure Type Box Enclosures - 53M6903 - Newark, An Avnet Company
Chicago, IL, United States
Case, Aluminium, Red, 109X45X80Mm; Enclosure Type Box Enclosures
53M6903
Case, Aluminium, Red, 109X45X80Mm; Enclosure Type Box Enclosures 53M6903
CASE, ALUMINIUM, RED, 109X45X80MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.5mm; External Width - Metric:108.5mm; External Depth - Metric:80.5mm; IP Rating:IP65; Body Colour:Red; NEMA RoHS Compliant: Yes

CASE, ALUMINIUM, RED, 109X45X80MM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:44.5mm; External Width - Metric:108.5mm; External Depth - Metric:80.5mm; IP Rating:IP65; Body Colour:Red; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020265 53M6903
Product Name ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, REDANODIZED, 1.77 H X 4.27 W X 3.15 L Case, Aluminium, Red, 109X45X80Mm; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures
Length 1.75 inch (44.5 mm)
Width 4.27 inch (109 mm)
Depth 3.17 inch (80.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2306171 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers