Box Enclosures & Assembly Services, Inc. Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures B2S-080SI

Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures - 83AH3191 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures
83AH3191
Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures 83AH3191
ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, ELECTRONIC, ALUMINIUM, SILVER; Enclosure Type:Multipurpose; Enclosure Material:Extruded Aluminium; External Height - Metric:17.7mm; External Width - Metric:108.5mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH3191
Product Name Enclosure, Electronic, Aluminium, Silver; Enclosure Type Box Enclosures
Length 0.6969 inch (17.7 mm)
Width 4.27 inch (109 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325381 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers