Box Enclosures & Assembly Services, Inc. ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.18 H X 4.27 W X 8.66 D B2-220SI

Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet
Description
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.18 H X 4.27 W X 8.66 D - 70020254 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.18 H X 4.27 W X 8.66 D
70020254
ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.18 H X 4.27 W X 8.66 D 70020254
All enclosures include: 1 extruded case, 2 end plates and assembly screws. Features: Integrated PCB Guides Highest Quality Anodizing with Durable Protective Finish NEMA 4 Sealing, 4 Gasket Kits Sold Separately Custom Lengths Available Custom Colors Available High EMI/RFI Protection Mounting Flanges Sold Separately

All enclosures include: 1 extruded case, 2 end plates and assembly screws.
Features:

  • Integrated PCB Guides
  • Highest Quality Anodizing with Durable Protective Finish
  • NEMA 4 Sealing, 4 Gasket Kits Sold Separately
  • Custom Lengths Available
  • Custom Colors Available
  • High EMI/RFI Protection
  • Mounting Flanges Sold Separately
Supplier's Site
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures - 26K9018 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures
26K9018
Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures 26K9018
ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:29.97mm; External Width - Metric:108mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, SILVER; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:29.97mm; External Width - Metric:108mm; External Depth - Metric:220mm; IP Rating:IP65; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70020254 26K9018
Product Name ALUM ENCLOSURE, 2 PLATES, 8 SCREWS, SILVER ANODIZED, 1.18 H X 4.27 W X 8.66 D Enclosure, Instrument, Aluminium, Silver; Enclosure Type Box Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.18 inch (29.97 mm)
Width 4.25 inch (108 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1455JF1201 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
2 suppliers