Hammond Manufacturing Company Inc. General Purpose Enclosures 1455JF1201

Description
Extruded Enclosure with Side Mounting Fl
Request a Quote
Description
Extruded Enclosure with Side Mounting Fl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2777452 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2777452
General Purpose Enclosures 2777452
Extruded Enclosure with Side Mounting Fl

Extruded Enclosure with Side Mounting Fl

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1455JF1201
Enclosures Accessories and Hardware 1455JF1201
120x75x25mm FLANGED ENCL CLEAR

120x75x25mm FLANGED ENCL CLEAR

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2777452 1455JF1201
Product Name General Purpose Enclosures Enclosures Accessories and Hardware
Length 4.76 inch (121 mm)
Width 3.07 inch (78 mm)
Depth 1.1 inch (28 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832129 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 10.04 inch (255 mm)
Depth 0.5512 inch (14 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 111-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers