ENCLOSURE, HAND HELD, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 27K6239 |
| Product Name | Enclosure, Hand Held, Polycarbonate, Black; Enclosure Type Box Enclosures |
| Length | 2.1 inch (53.3 mm) |
| Width | 5.28 inch (134 mm) |
| Depth | 10.47 inch (266 mm) |
| Material | Polycarbonate; Polycarbonate |