Box Enclosures & Assembly Services, Inc. Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 320-12-TW

Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:53.3mm; External Width - Metric:126mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:53.3mm; External Width - Metric:126mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures - 27K6222 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
27K6222
Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures 27K6222
ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:53.3mm; External Width - Metric:126mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, HAND HELD, POLYCARBONATE, WHITE; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:53.3mm; External Width - Metric:126mm; External Depth - Metric:203mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27K6222
Product Name Enclosure, Hand Held, Polycarbonate, White; Enclosure Type Box Enclosures
Length 2.1 inch (53.3 mm)
Width 4.96 inch (126 mm)
Depth 7.99 inch (203 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details