Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL PIPE
BOW PLASTICS LTD.
589671 -- BOWPEX, SUPERPEX & OXYPEX PIPE
Bow Plastics Ltd.
BowPex, SuperPex & OxyPex Pipe
589671
Description
SUPER PEX 3/4 x 20'L BLUE
Bow Plastics Ltd.
Done
Description
SUPER PEX 3/4 x 20'L BLUE
Suppliers
Company
Product
Description
Supplier Links
Bow Plastics Ltd.
Montreal, Quebec, Canada
BowPex, SuperPex & OxyPex Pipe
589671
BowPex, SuperPex & OxyPex Pipe
589671
SUPER PEX 3/4 x 20'L BLUE
SUPER PEX 3/4 x 20'L BLUE
Supplier's Site
Technical Specifications
Bow Plastics Ltd.
Product Category
Industrial Pipe
Product Number
589671
Product Name
BowPex, SuperPex & OxyPex Pipe
Diameter
3/4"
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Pipe Butt
5901012
Specs
Material
N/A PVDF
Diameter
1¼"; 1-1/4 in
Length
16.4 ft (49.99 dm)
View Details
Petersen Products Co.
Launch Cylinder, 6" X 150 Lb Flange X 72" Long
939-1060-72
Specs
Features
Flanged
Material
Steel
Diameter
6"
View Details
Victrex PLC
PEEK Pipe
VICTREX
Specs
Application
Chemical; Hot Water; Aerospace Piping Systems
Features
Flexible
Material
Plastic; PEEK
View Details
Georg Fischer Piping Systems Ltd
Pipes - Plastic-Pipes
316355020
Specs
Material
PE
Length
39.37 ft (120 dm)
Maximum Pressure
232 psi (163 m H2O)
View Details