Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 316315009

Description
SDR11 / FM PN12
Request a Quote Datasheet
Description
SDR11 / FM PN12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 316315009 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
316315009
Pipes - Plastic-Pipes 316315009
SDR11 / FM PN12

SDR11 / FM PN12

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 316315009
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161017064 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details
Pipes - Plastic-Pipes - 169018080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ABS
Maximum Pressure 218 psi (153 m H2O)
View Details
Pipes - Plastic-Pipes - 177480111 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material ECTFE
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 316355017 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 16.4 ft (50 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details