Bow Plastics Ltd. BowPex, SuperPex & OxyPex Pipe 588681

Description
SUPER PEX 1/2 x 4'L WHITE
Description
SUPER PEX 1/2 x 4'L WHITE

Suppliers

Company
Product
Description
Supplier Links
BowPex, SuperPex & OxyPex Pipe - 588681 - Bow Plastics Ltd.
Montreal, Quebec, Canada
BowPex, SuperPex & OxyPex Pipe
588681
BowPex, SuperPex & OxyPex Pipe 588681
SUPER PEX 1/2 x 4'L WHITE

SUPER PEX 1/2 x 4'L WHITE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 588681
Product Name BowPex, SuperPex & OxyPex Pipe
Diameter 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901030 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 3"; 3 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 18
Specs
Features Flanged
Material Steel
Diameter 18"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Plastic Pipes - 2246551 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; Abs
Length 6.56 ft (20 dm)
Wall Thickness 0.1614 inch (4.1 mm)
View Details