Georg Fischer Piping Systems Ltd Plastic Pipes 20014B155

Description
Georg Fischer 20014B155 PVC Pipe
Request a Quote
Description
Georg Fischer 20014B155 PVC Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Pipes - 4374917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipes
4374917
Plastic Pipes 4374917
Georg Fischer 20014B155 PVC Pipe

Georg Fischer 20014B155 PVC Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Pipe
Product Number 4374917
Product Name Plastic Pipes
Material Plastic; PVC & CPVC; Pvc-u
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details
Pipes - Plastic-Pipes - 300206976 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipe Butt - 5901050 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 5"; 5 in
Length 16.4 ft (49.99 dm)
View Details
Plastic Pipes - 7845683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Length 6.56 ft (20 dm)
View Details