Bow Plastics Ltd. BowPex, SuperPex & OxyPex Pipe 587063

Description
SUPER PEX 3/4 x 10'C BLUE
Description
SUPER PEX 3/4 x 10'C BLUE

Suppliers

Company
Product
Description
Supplier Links
BowPex, SuperPex & OxyPex Pipe - 587063 - Bow Plastics Ltd.
Montreal, Quebec, Canada
BowPex, SuperPex & OxyPex Pipe
587063
BowPex, SuperPex & OxyPex Pipe 587063
SUPER PEX 3/4 x 10'C BLUE

SUPER PEX 3/4 x 10'C BLUE

Supplier's Site

Technical Specifications

  Bow Plastics Ltd.
Product Category Industrial Pipe
Product Number 587063
Product Name BowPex, SuperPex & OxyPex Pipe
Diameter 3/4"
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Butt - 5901020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material N/A PVDF
Diameter 2"; 2 in
Length 16.4 ft (49.99 dm)
View Details
Launch Cylinder, 6
Specs
Features Flanged
Material Steel
Diameter 6"
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Pipes - Plastic-Pipes - 300206951 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details