AQUASYSTEM PP-R pipe for cold water applications, with SDR 6 and PN20 rating, featuring blue stripes and a grey body, supplied in 4-meter lengths with an outer diameter of 25 mm and wall thickness of 4.2 mm. Certified by SIRIM, SPAN, and SLS/PUB for sizes between 20 mm and 110 mm. Material is PP-R compliant with EN ISO 15874, DIN 8077, and DIN 8078.
SDR 6 / PN20 / blue stripes for cold water applications
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 300206971 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PP |