Bourns, Inc. Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns ZV40K2220102NIR1

Description
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns - 54AH2518 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns
54AH2518
Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns 54AH2518
VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2J RoHS Compliant: Yes

VARISTOR, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1kA; Peak Energy (10/1000uS):9.2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 110V, 2220 Rohs Compliant Bourns - 69AH3958 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 2220 Rohs Compliant Bourns
69AH3958
Varistor, Mlv, 110V, 2220 Rohs Compliant Bourns 69AH3958
VARISTOR, MLV, 110V, 2220 ROHS COMPLIANT: YES

VARISTOR, MLV, 110V, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2518
Product Name Varistor, Mlv, 110V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4959 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 430 mA
IR 10 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC201 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type LLD - Model: MS906C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details