Bourns, Inc. Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns ZV30K2220122NIR1

Description
VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):12.2J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):12.2J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns - 54AH2502 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns
54AH2502
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns 54AH2502
VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):12.2J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):12.2J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns - 54AH2501 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns
54AH2501
Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns 54AH2501
VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):12.2J RoHS Compliant: Yes

VARISTOR, MLV, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZV Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):12.2J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2502
Product Name Varistor, Mlv, 77V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky Diodes & Rectifiers - 1219461 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details