Bourns, Inc. Varistor, Mlv, 65V, 1210; Voltage Rating Vac Bourns ZV25K1210401NIR1

Description
VARISTOR, MLV, 65V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 65V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 65V, 1210; Voltage Rating Vac Bourns - 54AH2485 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 1210; Voltage Rating Vac Bourns
54AH2485
Varistor, Mlv, 65V, 1210; Voltage Rating Vac Bourns 54AH2485
VARISTOR, MLV, 65V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 65V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site
Varistor, Mlv, 65V, 1210; Voltage Rating Vac Bourns - 54AH2486 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 1210; Voltage Rating Vac Bourns
54AH2486
Varistor, Mlv, 65V, 1210; Voltage Rating Vac Bourns 54AH2486
VARISTOR, MLV, 65V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 65V, 1210; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2485
Product Name Varistor, Mlv, 65V, 1210; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5620 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6839 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10 volts
View Details