Bourns, Inc. Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns ZV25K0603300NIR1HT

Description
VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns - 54AH2700 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns
54AH2700
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns 54AH2700
VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes

VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns - 54AH2699 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns
54AH2699
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns 54AH2699
VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes

VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZVHT Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Peak Energy (10/1000uS):0.1J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2700
Product Name Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details