Bourns, Inc. Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns ZV25K0603300NIR1

Description
VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns - 54AH2480 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns
54AH2480
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns 54AH2480
VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns - 54AH2479 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns
54AH2479
Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns 54AH2479
VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 65V, 0603; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2480
Product Name Varistor, Mlv, 65V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 34 volts
View Details
Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details