Bourns, Inc. Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns ZV20K0805121NIR1

Description
VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns - 54AH2470 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns
54AH2470
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns 54AH2470
VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns - 54AH2469 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns
54AH2469
Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns 54AH2469
VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 54V, 0805; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2470
Product Name Varistor, Mlv, 54V, 0805; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1219481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 13 mA
IR 0.2500 mA
View Details
Surface Mount Limiter Diode - CLA4609-086LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
5 suppliers