Bourns, Inc. Varistor, Mlv, 54V, 0603; Voltage Rating Vac Bourns ZV20K0603300NIR1

Description
VARISTOR, MLV, 54V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 54V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 54V, 0603; Voltage Rating Vac Bourns - 54AH2467 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 0603; Voltage Rating Vac Bourns
54AH2467
Varistor, Mlv, 54V, 0603; Voltage Rating Vac Bourns 54AH2467
VARISTOR, MLV, 54V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 54V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 54V, 0603; Voltage Rating Vac Bourns - 54AH2468 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 54V, 0603; Voltage Rating Vac Bourns
54AH2468
Varistor, Mlv, 54V, 0603; Voltage Rating Vac Bourns 54AH2468
VARISTOR, MLV, 54V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, MLV, 54V, 0603; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:ZV Series; Clamping Voltage Vc Max:54V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2467
Product Name Varistor, Mlv, 54V, 0603; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Bridges - FSC3BJ6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 1500 mA
VR 600 volts
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details