Skyworks Solutions, Inc. Silicon PIN Diodes, Packaged and Bondable Chips APD0505-000

Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet
Description
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon PIN Diodes, Packaged and Bondable Chips - APD0505-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon PIN Diodes, Packaged and Bondable Chips
APD0505-000
Silicon PIN Diodes, Packaged and Bondable Chips APD0505-000
Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics. The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks well-established silicon technology resulting in PIN diodes with tightly controlled I-region characteristics.
The low capacitance and low resistance of the APD0505 through APD1520 diodes are ideal for switch applications that require insertion loss and fast switching speed. For switch or attenuator applications requiring high power and low distortion, the thick Iregion and high reverse breakdown voltage of the APD2220 is ideal.

Supplier's Site
RF PIN Diode - APD0505-000 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
APD0505-000
RF PIN Diode APD0505-000
Silicon PIN Diode Chips

Silicon PIN Diode Chips

Supplier's Site Datasheet
RF Diodes - 863-1199-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1199-ND
RF Diodes 863-1199-ND
RF Diode PIN - Single 50V 200mA Die

RF Diode PIN - Single 50V 200mA Die

Buy Now Datasheet
50V Diode and Rectifier - 284-APD0505-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Diode and Rectifier
284-APD0505-000
50V Diode and Rectifier 284-APD0505-000
RF DIODE PIN 50V DIE Product overview: APD0505-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-APD0505-000 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V DIE Product overview: APD0505-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-APD0505-000 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - APD0505-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
APD0505-000
Discrete Semiconductor Products - Diodes - RF Diodes APD0505-000
RF DIODE PIN 50V DIE

RF DIODE PIN 50V DIE

Supplier's Site
RF Diodes APD0505-000
RF DIODE PIN 50V DIE

RF DIODE PIN 50V DIE

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category PIN Diodes RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes
Product Number APD0505-000 APD0505-000 863-1199-ND 284-APD0505-000 APD0505-000 APD0505-000
Product Name Silicon PIN Diodes, Packaged and Bondable Chips RF PIN Diode RF Diodes 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Diode Type PIN PIN PIN
VR 50 volts 50 volts
Operating Frequency 100 to 30000 MHz
CT 0.0500 pF 0.0500 pF 0.0500 pF
Configuration Single
Unlock Full Specs
to access all available technical data