Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode Z100SG

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z100SG is an axial-lead glass-bodied high voltage diode designed for applications requiring reliable performance in high voltage environments. It has a reverse voltage rating (Vrwm) of 10kV and can handle a forward current of up to 1A. The diode features a reverse recovery time (Trr) of 3000ns, making it suitable for applications where switching speed is critical.

Operating temperature ranges from -65°C to +175°C, with a storage temperature capability of -65°C to +200°C. The Z100SG is hermetically sealed, ensuring durability and reliability in various conditions. This diode is part of a series that includes other models with varying voltage and current specifications, providing options for different project requirements.

Datasheet Summary
Powered by GS/AI

The Z100SG is an axial-lead glass-bodied high voltage diode designed for applications requiring reliable performance in high voltage environments. It has a reverse voltage rating (Vrwm) of 10kV and can handle a forward current of up to 1A. The diode features a reverse recovery time (Trr) of 3000ns, making it suitable for applications where switching speed is critical.

Operating temperature ranges from -65°C to +175°C, with a storage temperature capability of -65°C to +200°C. The Z100SG is hermetically sealed, ensuring durability and reliability in various conditions. This diode is part of a series that includes other models with varying voltage and current specifications, providing options for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - Z100SG - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
Z100SG
Axial-Lead Glass-Bodied High Voltage Diode Z100SG
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number Z100SG
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 36 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6531 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7 volts
View Details
Surface Mount High Voltage Diode - Z20FF3LL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 6 volts
View Details
QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 6 volts
View Details