Bourns, Inc. Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns ZV11K1210401NIR1HT

Description
VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):1.3J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):1.3J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns - 54AH2672 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns
54AH2672
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns 54AH2672
VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):1.3J RoHS Compliant: Yes

VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):1.3J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns - 54AH2671 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns
54AH2671
Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns 54AH2671
VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):1.3J RoHS Compliant: Yes

VARISTOR, MLV, 33V, 1210; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZVHT Series; Clamping Voltage Vc Max:33V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Peak Energy (10/1000uS):1.3J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2672
Product Name Varistor, Mlv, 33V, 1210; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details