The Z20FF5 is an axial-lead glass-bodied high voltage diode rated for a maximum repetitive reverse voltage of 2000 V and a maximum average rectified current of 1000 mA. It has a maximum forward voltage of 1.0 V at 1000 mA, a peak forward surge current of 65.0 A, and a reverse recovery time of 50 ns. Junction capacitance is 20.0 pF at 50 V DC. Thermal resistance is 3 °C/W for a lead length of 0.000 inch, 6 °C/W for 0.125 inch, and 12 °C/W for 0.250 inch. The diode is hermetically sealed and operates from -65 °C to +175 °C with a storage temperature range of -65 °C to +200 °C. Body dimensions are 0.350 inch maximum in length.
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | Z20FF5 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 6 volts |