Bourns, Inc. Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns ZV11K0805121NIR1

Description
VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns - 54AH2448 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns
54AH2448
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns 54AH2448
VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns - 54AH2447 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns
54AH2447
Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns 54AH2447
VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:ZV Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54AH2448
Product Name Varistor, Mlv, 33V, 0805; Voltage Rating Vac Bourns
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details