Bourns, Inc. TVS - TVS - Thyristors - TISP7082F3DR-S TISP7082F3DR-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 796809-TISP7082F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 66pF Current - Peak Pulse (10/1000μs): 40A Number of Elements: 3 Voltage - Off State: 66V Voltage - Breakover: 82V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 80A Current - Hold (Ih): 150mA Family Name: TISP7082F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TPI8011N; TCP072E; TPI8011NRL; TISP7082F3D-S; Introduction Date: April 25, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 796809-TISP7082F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 66pF Current - Peak Pulse (10/1000μs): 40A Number of Elements: 3 Voltage - Off State: 66V Voltage - Breakover: 82V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 80A Current - Hold (Ih): 150mA Family Name: TISP7082F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TPI8011N; TCP072E; TPI8011NRL; TISP7082F3D-S; Introduction Date: April 25, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TISP7082F3DR-S - 796809-TISP7082F3DR-S - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TISP7082F3DR-S
796809-TISP7082F3DR-S
TVS - TVS - Thyristors - TISP7082F3DR-S 796809-TISP7082F3DR-S
Manufacturer: Bourns Inc. Win Source Part Number: 796809-TISP7082F3DR- S Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 66pF Current - Peak Pulse (10/1000μs): 40A Number of Elements: 3 Voltage - Off State: 66V Voltage - Breakover: 82V Voltage - On State: 5V Current - Peak Pulse (8/20μs): 80A Current - Hold (Ih): 150mA Family Name: TISP7082F3 Categories: Circuit Protection Alternative Parts (Cross-Reference): TPI8011N; TCP072E; TPI8011NRL; TISP7082F3D-S; Introduction Date: April 25, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796809-TISP7082F3DR-S
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 66pF
Current - Peak Pulse (10/1000μs): 40A
Number of Elements: 3
Voltage - Off State: 66V
Voltage - Breakover: 82V
Voltage - On State: 5V
Current - Peak Pulse (8/20μs): 80A
Current - Hold (Ih): 150mA
Family Name: TISP7082F3
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TPI8011N; TCP072E; TPI8011NRL; TISP7082F3D-S;
Introduction Date: April 25, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
TISP7082F3DR-S
Thyristor Surge Protection Devices (TSPD) TISP7082F3DR-S
Thyristor Surge Protection Devices (TSPD) Low Volt Triple Elmt Bidirectional

Thyristor Surge Protection Devices (TSPD) Low Volt Triple Elmt Bidirectional

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 796809-TISP7082F3DR-S TISP7082F3DR-S
Product Name TVS - TVS - Thyristors - TISP7082F3DR-S Thyristor Surge Protection Devices (TSPD)
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T3160N18TOF VT - T3160N18TOF VT - Infineon Technologies AG
Specs
Package Type BG-T11126K-1
Standards and Certifications RoHS
VDRM 1800 volts
View Details
2 suppliers
M50 Series High Surge Current Rectifiers - M5010013FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details