Rochester Electronics Optoisolators - Triac, SCR Output - BRT12F-X007 BRT12F-X007

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864616-BRT12F-X007 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD Package: Bulk Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864616-BRT12F-X007 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD Package: Bulk Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - BRT12F-X007 - 864616-BRT12F-X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - BRT12F-X007
864616-BRT12F-X007
Optoisolators - Triac, SCR Output - BRT12F-X007 864616-BRT12F-X007
Manufacturer: Infineon Technologies Win Source Part Number: 864616-BRT12F-X007 Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD Package: Bulk Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 6-SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Infineon Technologies
Win Source Part Number: 864616-BRT12F-X007
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Package: Bulk
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Triacs
Product Number 864616-BRT12F-X007
Product Name Optoisolators - Triac, SCR Output - BRT12F-X007
Package Type 6-SMD
Unlock Full Specs
to access all available technical data