Sensata Technologies Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892SD1200

Description
MODULE SCR/DIODE 90A 480VAC
Description
MODULE SCR/DIODE 90A 480VAC

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892SD1200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1892SD1200
Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892SD1200
MODULE SCR/DIODE 90A 480VAC

MODULE SCR/DIODE 90A 480VAC

Supplier's Site
Thyristor Module, 1.2Kv, 90A; Scr Module Type Sensata/crydom - 73M2740 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 1.2Kv, 90A; Scr Module Type Sensata/crydom
73M2740
Thyristor Module, 1.2Kv, 90A; Scr Module Type Sensata/crydom 73M2740
THYRISTOR MODULE, 1.2KV, 90A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:90A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR MODULE, 1.2KV, 90A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:-; On State RMS Current:90A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 12615635 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
12615635
Thyristor/SCR/Triac/Diac/Alternistor 12615635
THYRISTOR MODULE, 90A, 1.2KV, SCR MODULE TYPE: SERIES CONNECTED - SCRS, PEAK REPETITIVE OFF-STATE VOLT VDRM:1.2 KV, GATE TRIGGER CURRENT MAX IGT: 150 MA, PEAK NON REP SURGE CURRENT ITSM 50 HZ: 1.95 KA, GATE TRIGGER VOLT MAX VGT: 3 VDC. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR MODULE, 90A, 1.2KV, SCR MODULE TYPE: SERIES CONNECTED - SCRS, PEAK REPETITIVE OFF-STATE VOLT VDRM:1.2 KV, GATE TRIGGER CURRENT MAX IGT: 150 MA, PEAK NON REP SURGE CURRENT ITSM 50 HZ: 1.95 KA, GATE TRIGGER VOLT MAX VGT: 3 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Thyristors Thyristors Thyristors
Product Number F1892SD1200 73M2740 12615635
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Module, 1.2Kv, 90A; Scr Module Type Sensata/crydom Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 659668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B631-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T930N36TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 3600 volts
View Details