Manufacturer: Bourns Inc.
Win Source Part Number: 796796-TIPL762A-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 120W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: TIPL762A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 450V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 1.2A, 6A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 60 @ 500mA, 5V
Alternative Parts (Cross-Reference): MJH16006A; 2SC4057-4112; 2SD1710C; 2SC4057-4100;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 450V 6A 120W Through Hole SOT-93
TRANS NPN DARL 450V 6A SOT93
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 796796-TIPL762A-S | TIPL762A-S-ND | TIPL762A-S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIPL762A-S | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | TO-218-3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 0.0500 milliamps | 6000 milliamps |