Bourns, Inc. Fixed Inductors SRU6025-150Y

Description
15µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU6025-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025-150YDKR-ND
Fixed Inductors SRU6025-150YDKR-ND
15µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU6025-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025-150YCT-ND
Fixed Inductors SRU6025-150YCT-ND
15µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU6025-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU6025-150YTR-ND
Fixed Inductors SRU6025-150YTR-ND
15µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.8A 86mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sru6025 Series, 15 H, 30%, Shielded, 0.086 Ohm, 1.8 A Rohs Compliant Bourns - 50M5071 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sru6025 Series, 15 H, 30%, Shielded, 0.086 Ohm, 1.8 A Rohs Compliant Bourns
50M5071
Surface Mount Power Inductor, Sru6025 Series, 15 H, 30%, Shielded, 0.086 Ohm, 1.8 A Rohs Compliant Bourns 50M5071
Surface Mount Power Inductor, SRU6025 Series, 15 H, 30%, Shielded, 0.086 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRU6025 Series, 15 H, 30%, Shielded, 0.086 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU6025-150YDKR-ND 50M5071
Product Name Fixed Inductors Surface Mount Power Inductor, Sru6025 Series, 15 H, 30%, Shielded, 0.086 Ohm, 1.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details