Bourns, Inc. SMD 1MH 250MA 2.4 OHM Inductor and Choke SRR7045-102M

Description
FIXED IND 1MH 250MA 2.4 OHM SMD Product overview: SRR7045-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 250MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 250MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 250MA 2.4 OHM SMD Product overview: SRR7045-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 250MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 250MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-102M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1MH 250MA 2.4 OHM Inductor and Choke - 71-SRR7045-102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 250MA 2.4 OHM Inductor and Choke
71-SRR7045-102M
SMD 1MH 250MA 2.4 OHM Inductor and Choke 71-SRR7045-102M
FIXED IND 1MH 250MA 2.4 OHM SMD Product overview: SRR7045-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 250MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 250MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-102M can be used for catalog matching and distributor lookup.

FIXED IND 1MH 250MA 2.4 OHM SMD Product overview: SRR7045-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 250MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 250MA, 2.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1134275-SRR7045-102M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1134275-SRR7045-102M
Inductors, Coils, Chokes - Fixed Inductors 1134275-SRR7045-102M
Win Source Part Number: 1134275-SRR7045-102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 90 @ 252kHz Frequency - Self Resonant: 3MHz Package / Case: Nonstandard DC Resistance (DCR): 2.4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) Alternative Parts (Cross-Reference): SRR7045-102M.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR7045-102M-ND,-SRR 7045-102MTR,-SRR7045 -102M-ND,SRR7045102M ,SRR7045-102MDKR,-SR R7045-102M,SRR7045-1 02MCT,SRR7045-102MTR ,-SRR7045-102MCT Base Product Number: SRR7045 Current - Saturation (Isat): 150mA

Win Source Part Number: 1134275-SRR7045-102M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 90 @ 252kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
Alternative Parts (Cross-Reference): SRR7045-102M.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR7045-102M-ND,-SRR7045-102MTR,-SRR7045-102M-ND,SRR7045102M,SRR7045-102MDKR,-SRR7045-102M,SRR7045-102MCT,SRR7045-102MTR,-SRR7045-102MCT
Base Product Number: SRR7045
Current - Saturation (Isat): 150mA

Buy Now Datasheet
Fixed Inductors - SRR7045-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-102MTR-ND
Fixed Inductors SRR7045-102MTR-ND
1mH Shielded Inductor 250mA 2.4Ohm Max Nonstandard

1mH Shielded Inductor 250mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-102MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-102MCT-ND
Fixed Inductors SRR7045-102MCT-ND
1mH Shielded Inductor 250mA 2.4Ohm Max Nonstandard

1mH Shielded Inductor 250mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-102MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-102MDKR-ND
Fixed Inductors SRR7045-102MDKR-ND
1mH Shielded Inductor 250mA 2.4Ohm Max Nonstandard

1mH Shielded Inductor 250mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2463321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463321
Surface Mount Inductors 2463321
Bourns SRR7045-102M

Bourns SRR7045-102M

Supplier's Site
Surface Mount Inductors - 2463320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463320
Surface Mount Inductors 2463320
Bourns SRR7045-102M

Bourns SRR7045-102M

Supplier's Site
Surface Mount Inductors - 2463321P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463321P
Surface Mount Inductors 2463321P
Bourns SRR7045-102M

Bourns SRR7045-102M

Supplier's Site
Surface Mount Inductors - 1808910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808910
Surface Mount Inductors 1808910
Bourns SRR7045-102M

Bourns SRR7045-102M

Supplier's Site
Surface Mount Inductors - 1808980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808980
Surface Mount Inductors 1808980
Bourns SRR7045-102M

Bourns SRR7045-102M

Supplier's Site
Inductor, Shielded, 1Mh, 150Ma, Smd, Full Reel; Inductance Bourns - 02J3193 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 150Ma, Smd, Full Reel; Inductance Bourns
02J3193
Inductor, Shielded, 1Mh, 150Ma, Smd, Full Reel; Inductance Bourns 02J3193
INDUCTOR, SHIELDED, 1MH, 150MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):150mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 150MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):150mA; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1Mh, 0.25A, Shielded; Inductance Bourns - 57AC3532 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Mh, 0.25A, Shielded; Inductance Bourns
57AC3532
Power Inductor, 1Mh, 0.25A, Shielded; Inductance Bourns 57AC3532
POWER INDUCTOR, 1MH, 0.25A, SHIELDED; Inductance:1mH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):150mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 1MH, 0.25A, SHIELDED; Inductance:1mH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):150mA; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR7045-102M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR7045-102M
Fixed Inductors SRR7045-102M
FIXED IND 1MH 250MA 2.4 OHM SMD

FIXED IND 1MH 250MA 2.4 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR7045-102M 1134275-SRR7045-102M SRR7045-102MTR-ND 2463321 1808910 02J3193 SRR7045-102M
Product Name SMD 1MH 250MA 2.4 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Shielded, 1Mh, 150Ma, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1000 microH 1000 microH 1000 microH 1000 microH 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details