Win Source Part Number: 1273194-SRR7032-221M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7032
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 47 @ 796kHz
Frequency - Self Resonant: 7.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR7032-221MCT,SRR70
Base Product Number: SRR7032
Current - Saturation (Isat): 320mA
FIXED IND 220UH 300MA 1.3OHM SMD Product overview: SRR7032-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 300MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7032-221M can be used for catalog matching and distributor lookup.
220µH Shielded Inductor 300mA 1.3Ohm Max Nonstandard
220µH Shielded Inductor 300mA 1.3Ohm Max Nonstandard
220µH Shielded Inductor 300mA 1.3Ohm Max Nonstandard
INDUCTOR, SHIELDED, 220UH, 320MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):300mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 220UH, 320MA, SMD; Inductance:220µH; RMS Current (Irms):300mA; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273194-SRR7032-221M | 71-SRR7032-221M | SRR7032-221MTR-ND | 02J3181 | 87W6058 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 220UH 300MA 1.3OHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 220Uh, 320Ma, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 220Uh, 320Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |