Win Source Part Number: 1273223-SRR6038-390Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR6038
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8.3 @ 2.52MHz
Frequency - Self Resonant: 11.8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 138mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.268" L x 0.268" W (6.80mm x 6.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR6038-390YTR,-SRR6
Base Product Number: SRR6038
Current - Saturation (Isat): 1.1A
FIXED IND 39UH 1A 138 MOHM SMD Product overview: SRR6038-390Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 138 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 138 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR6038-390Y can be used for catalog matching and distributor lookup.
39µH Shielded Wirewound Inductor 1A 138mOhm Max Nonstandard
39µH Shielded Wirewound Inductor 1A 138mOhm Max Nonstandard
39µH Shielded Wirewound Inductor 1A 138mOhm Max Nonstandard
INDUCTOR, SHIELDED, 39UH, 1A, 30%; Inductance:39µH; RMS Current (Irms):1A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273223-SRR6038-390Y | 71-SRR6038-390Y | SRR6038-390YTR-ND | 14P7467 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 39UH 1A 138 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 39Uh, 1A, 30%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |