Bourns, Inc. Fixed Inductors SRR4528A-7R4Y

Description
7.4µH Shielded Inductor 2.16A 63mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
7.4µH Shielded Inductor 2.16A 63mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4528A-7R4YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-7R4YTR-ND
Fixed Inductors SRR4528A-7R4YTR-ND
7.4µH Shielded Inductor 2.16A 63mOhm Max Nonstandard, Corner Terminals

7.4µH Shielded Inductor 2.16A 63mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-7R4YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-7R4YDKR-ND
Fixed Inductors SRR4528A-7R4YDKR-ND
7.4µH Shielded Inductor 2.16A 63mOhm Max Nonstandard, Corner Terminals

7.4µH Shielded Inductor 2.16A 63mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - SRR4528A-7R4YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4528A-7R4YCT-ND
Fixed Inductors SRR4528A-7R4YCT-ND
7.4µH Shielded Inductor 2.16A 63mOhm Max Nonstandard, Corner Terminals

7.4µH Shielded Inductor 2.16A 63mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Inductor, Shld, 7.4Uh, 2.16A, Aec-Q200; Inductance Bourns - 65AC4138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 7.4Uh, 2.16A, Aec-Q200; Inductance Bourns
65AC4138
Inductor, Shld, 7.4Uh, 2.16A, Aec-Q200; Inductance Bourns 65AC4138
INDUCTOR, SHLD, 7.4UH, 2.16A, AEC-Q200; Inductance:7.4µH; RMS Current (Irms):2.16A; Inductor Construction:Shielde d; Saturation Current (Isat):1.28A; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 7.4UH, 2.16A, AEC-Q200; Inductance:7.4µH; RMS Current (Irms):2.16A; Inductor Construction:Shielded; Saturation Current (Isat):1.28A; Product Range:SRR4528A Series; Power Inductor Case:5mm x 5mm x 2.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4528A-7R4YTR-ND 65AC4138
Product Name Fixed Inductors Inductor, Shld, 7.4Uh, 2.16A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details