Bourns, Inc. SMD 1UH 2.7A 35 MOHM Inductor and Choke SRR4018-1R0Y

Description
FIXED IND 1UH 2.7A 35 MOHM SMD Product overview: SRR4018-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.7A 35 MOHM SMD Product overview: SRR4018-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.7A 35 MOHM Inductor and Choke - 71-SRR4018-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.7A 35 MOHM Inductor and Choke
71-SRR4018-1R0Y
SMD 1UH 2.7A 35 MOHM Inductor and Choke 71-SRR4018-1R0Y
FIXED IND 1UH 2.7A 35 MOHM SMD Product overview: SRR4018-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-1R0Y can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.7A 35 MOHM SMD Product overview: SRR4018-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.7A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR4018-1R0Y
897520-SRR4018-1R0Y
Fixed Inductors - SRR4018-1R0Y 897520-SRR4018-1R0Y
Manufacturer: Bourns Inc. Win Source Part Number: 897520-SRR4018-1R0Y Series: SRR4018 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Shielded Wirewound Inductor 2.7 A 35mOhm Max 1919 (4848 Metric) Package: Reel - TR Package: 1919 (4848 Metric) Mounting: Surface Mount Family Name: SRR4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR4018-1R0YTR, SRR4018-1R0Y-ND, SRR4018-1R0YCT, SRR4018-1R0YDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897520-SRR4018-1R0Y
Series: SRR4018
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Shielded Wirewound Inductor 2.7 A 35mOhm Max 1919 (4848 Metric)
Package: Reel - TR
Package: 1919 (4848 Metric)
Mounting: Surface Mount
Family Name: SRR4018
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR4018-1R0YTR, SRR4018-1R0Y-ND, SRR4018-1R0YCT, SRR4018-1R0YDKR

Buy Now Datasheet
Fixed Inductors - SRR4018-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4018-1R0YCT-ND
Fixed Inductors SRR4018-1R0YCT-ND
1µH Shielded Wirewound Inductor 2.7A 35mOhm Max 1919 (4848 Metric)

1µH Shielded Wirewound Inductor 2.7A 35mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4018-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4018-1R0YDKR-ND
Fixed Inductors SRR4018-1R0YDKR-ND
1µH Shielded Wirewound Inductor 2.7A 35mOhm Max 1919 (4848 Metric)

1µH Shielded Wirewound Inductor 2.7A 35mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4018-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4018-1R0YTR-ND
Fixed Inductors SRR4018-1R0YTR-ND
1µH Shielded Wirewound Inductor 2.7A 35mOhm Max 1919 (4848 Metric)

1µH Shielded Wirewound Inductor 2.7A 35mOhm Max 1919 (4848 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4018-1R0Y 897520-SRR4018-1R0Y SRR4018-1R0YCT-ND
Product Name SMD 1UH 2.7A 35 MOHM Inductor and Choke Fixed Inductors - SRR4018-1R0Y Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers