Triad Magnetics Fixed Inductors FIRCH-5-B

Description
5.9µH Unshielded Wirewound Inductor 5.7A 18.5mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet
Description
5.9µH Unshielded Wirewound Inductor 5.7A 18.5mOhm Max Radial, Vertical Cylinder (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FIRCH-5-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIRCH-5-B-ND
Fixed Inductors FIRCH-5-B-ND
5.9µH Unshielded Wirewound Inductor 5.7A 18.5mOhm Max Radial, Vertical Cylinder (Open)

5.9µH Unshielded Wirewound Inductor 5.7A 18.5mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FIRCH-5-B-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-4088-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details